MAXQ617V-L000 T alternative parts: MAXQ2010-RFX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R | IC, 16BIT MCU, MAXQ, 10MHZ, 100-LQFP |
Factory Lead Time: | 6 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 81-WFBGA, WLBGA | 100-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 100 |
Number of I/Os: | 10 | 55 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -20°C~70°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | MAXQ® | MAXQ® |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 4 (72 Hours) |
Number of Terminations: | 16 | 100 |
Max Power Dissipation: | 1.6W | - |
Terminal Position: | BOTTOM | QUAD |
Terminal Form: | BALL | GULL WING |
Terminal Pitch: | 0.4mm | 0.5mm |
Base Part Number: | MAXQ617 | MAXQ2010 |
Operating Supply Voltage: | 3.3V | 3.6V |
Interface: | I2C, SPI, USART | I2C, SPI, UART, USART |
Memory Size: | 80kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.67V~3.6V | 2.7V~3.6V |
Core Processor: | MAXQ20S | - |
Peripherals: | Brown-out Detect/Reset, POR, WDT | Brown-out Detect/Reset, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 80KB 40K x 16 | 64KB 32K x 16 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 16 | 16 |
Data Bus Width: | 16b | 16b |
Number of Timers/Counters: | 2 | 3 |
Max Frequency: | 12MHz | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Data Converters: | - | A/D 8x12b |
Published: | - | 2008 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Frequency: | - | 10MHz |
Pin Count: | - | 100 |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Supply Current-Max: | - | 4mA |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Number of UART Channels: | - | 2 |
Length: | - | 14mm |
Height Seated (Max): | - | 1.6mm |

MAXQ617V-L000 T
Maxim IntegratedUnited States